be quiet! logo

be quiet! E8-CM-680W power supply unit 20+4 pin ATX ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23691
Info modified on:
26 Jun 2024, 10:31:59
Short summary description be quiet! E8-CM-680W power supply unit 20+4 pin ATX ATX Black:

be quiet! E8-CM-680W, 680 W, 100 - 240 V, 750 W, 50 - 60 Hz, 10 A, +12V1,+12V2,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! E8-CM-680W power supply unit 20+4 pin ATX ATX Black:

be quiet! E8-CM-680W. Total power: 680 W, AC input voltage: 100 - 240 V, Peak power: 750 W. Motherboard power connector: 20+4 pin ATX, Connector(s): IEC C14, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Silver. Product color: Black, Cooling type: Active, Fan diameter: 4.72" (12 cm). Compliance certificates: RoHS, Certification: ErP, WEEE, RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.