be quiet! logo

be quiet! Straight Power E9 CM power supply unit 580 W 20+4 pin ATX ATX Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93583
Info modified on:
26 Jun 2024, 05:50:59
Short summary description be quiet! Straight Power E9 CM power supply unit 580 W 20+4 pin ATX ATX Black:

be quiet! Straight Power E9 CM, 580 W, 100 - 240 V, 650 W, 50 - 60 Hz, 4 - 8 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! Straight Power E9 CM power supply unit 580 W 20+4 pin ATX ATX Black:

be quiet! Straight Power E9 CM. Total power: 580 W, AC input voltage: 100 - 240 V, Peak power: 650 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product color: Black, Cooling type: Active, Fan diameter: 5.31" (13.5 cm). Compliance certificates: RoHS, Certification: CE, CB, TÜV, Semko (S)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.