be quiet! logo

be quiet! Straight Power BQT E6 power supply unit 500 W ATX

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107285
Info modified on:
15 Mar 2024, 12:09:57
Short summary description be quiet! Straight Power BQT E6 power supply unit 500 W ATX:

be quiet! Straight Power BQT E6, 500 W, 50 - 60 Hz, 87%, Non-Modular, ATX, 4 x SATA 4 x HDD 1 x FDD 1x P4 1x P8 2x PCIe

Long summary description be quiet! Straight Power BQT E6 power supply unit 500 W ATX:

be quiet! Straight Power BQT E6. Total power: 500 W, AC input frequency: 50 - 60 Hz, Efficiency: 87%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. I/O ports: 4 x SATA 4 x HDD 1 x FDD 1x P4 1x P8 2x PCIe

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.