be quiet! Straight Power E6, 350 W, 50 - 60 Hz, Non-Modular, ATX, 4.72" (12 cm), 4 x 4 Pin Connector (HDD) 1 x P4 1 x P8
be quiet! Straight Power E6. Total power: 350 W, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX. Fan diameter: 4.72" (12 cm). I/O ports: 4 x 4 Pin Connector (HDD) 1 x P4 1 x P8