be quiet! logo

be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack Black Computer case Fan 4.72" (12 cm) 3 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35541
Info modified on:
10 Jan 2025, 15:13:30
Short summary description be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack Black Computer case Fan 4.72" (12 cm) 3 pc(s):

be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack Black, Fan, 4.72" (12 cm), 2100 RPM, 105.1 m³/h, Black

Long summary description be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack Black Computer case Fan 4.72" (12 cm) 3 pc(s):

be quiet! LIGHT WINGS LX 120mm PWM High Speed 3-Pack Black. Type: Fan, Fan diameter: 4.72" (12 cm), Rotational speed (max): 2100 RPM, Airflow: 105.1 m³/h, Maximum air pressure: 2.51 mmH2O, Bearing type: Rifle bearing. Voltage: 5 - 13.2 V. Product color: Black

3d tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.