be quiet! logo

be quiet! SilentWings 3 PWM Computer case Fan 5.51" (14 cm) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223947
Info modified on:
10 Aug 2024, 09:19:59
Short summary description be quiet! SilentWings 3 PWM Computer case Fan 5.51" (14 cm) Black:

be quiet! SilentWings 3 PWM, Fan, 5.51" (14 cm), 1600 RPM, 131.79 m³/h, Black

Long summary description be quiet! SilentWings 3 PWM Computer case Fan 5.51" (14 cm) Black:

be quiet! SilentWings 3 PWM. Type: Fan, Fan diameter: 5.51" (14 cm), Rotational speed (max): 1600 RPM, Airflow: 131.79 m³/h, Maximum air pressure: 2.16 mmH2O. Voltage: 5 - 13.2 V. Width: 5.51" (140 mm), Depth: 5.51" (140 mm), Height: 0.984" (25 mm). Product color: Black

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.