be quiet! Silent Base 800, Tower, PC, Black, Silver, ATX, micro ATX, Mini-ITX, ABS synthetics, 11.4" (29 cm)
be quiet! Silent Base 800. Form factor: Tower, Type: PC, Product color: Black, Silver. Power supply location: Bottom. Front fans installed: 2x 140 mm, Front fans diameters supported: 120,140 mm, Side fans diameters supported: 120 mm. Width: 9.06" (230 mm), Depth: 19.5" (495 mm), Height: 21.3" (542 mm). Package width: 12" (305 mm), Package depth: 25.6" (651 mm), Package height: 22.5" (572 mm)