be quiet! CC-4420, 17.7" (0.45 m), 8-pin(4+4) EPS12V, 8-pin(4+4) EPS12V, Male, Male, Straight
be quiet! CC-4420. Cable length: 17.7" (0.45 m), Connector 1: 8-pin(4+4) EPS12V, Connector 2: 8-pin(4+4) EPS12V. Package width: 3.39" (86 mm), Package depth: 9.06" (230 mm), Package height: 0.984" (25 mm)