Barbie Pop Reveal JFY64, Fashion doll, Female, 3 yr(s), Girl, 1.85" (47 mm), 2.47 oz (70 g)
Barbie Pop Reveal JFY64. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 1.85" (47 mm), Weight: 2.47 oz (70 g). Material: Fabric, Plastic, Product color: Multicolor