Barbie logo

Barbie JFY20 doll

Data-sheet quality:
created/standardized by Icecat
Product views:
6795
Info modified on:
17 Jul 2025, 17:41:53
Short summary description Barbie JFY20 doll:

Barbie JFY20, Mini doll, Female, 4 yr(s), Girl, 1.37" (34.8 mm), 0.882 oz (25 g)

Long summary description Barbie JFY20 doll:

Barbie JFY20. Doll type: Mini doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl. Height: 1.37" (34.8 mm), Weight: 0.882 oz (25 g). Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.