Barbie GTW36, Fashion doll, Female, 3 yr(s), Girl, 12" (304.8 mm), Multicolor
Barbie GTW36. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 12" (304.8 mm). Material: Plastic, Fabric, Product color: Multicolor