BakkerElkhuizen logo

BakkerElkhuizen HandShoeMouse mouse Office Left-hand USB Type-A Optical 1000 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53744
Info modified on:
14 Jun 2024, 10:21:21
Short summary description BakkerElkhuizen HandShoeMouse mouse Office Left-hand USB Type-A Optical 1000 DPI:

BakkerElkhuizen HandShoeMouse, Left-hand, Optical, USB Type-A, 1000 DPI, Black

Long summary description BakkerElkhuizen HandShoeMouse mouse Office Left-hand USB Type-A Optical 1000 DPI:

BakkerElkhuizen HandShoeMouse. Form factor: Left-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: Black

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.