BakkerElkhuizen logo

BakkerElkhuizen Oyster Wired mouse Office Ambidextrous USB Type-A Laser 1200 DPI

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63866
Info modified on:
05 Feb 2025, 15:21:00
Short summary description BakkerElkhuizen Oyster Wired mouse Office Ambidextrous USB Type-A Laser 1200 DPI:

BakkerElkhuizen Oyster Mouse Wired, Ambidextrous, Vertical design, Laser, USB Type-A, 1200 DPI, Black, Silver

Long summary description BakkerElkhuizen Oyster Wired mouse Office Ambidextrous USB Type-A Laser 1200 DPI:

BakkerElkhuizen Oyster Mouse Wired. Form factor: Ambidextrous, Vertical design. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product color: Black, Silver

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.