BakkerElkhuizen logo

BakkerElkhuizen DXT Precision Wireless mouse Office Ambidextrous RF Wireless + Bluetooth Laser 2000 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101735
Info modified on:
05 Feb 2025, 11:05:59
Short summary description BakkerElkhuizen DXT Precision Wireless mouse Office Ambidextrous RF Wireless + Bluetooth Laser 2000 DPI:

BakkerElkhuizen DXT Precision Mouse Wireless, Ambidextrous, Vertical design, Laser, RF Wireless + Bluetooth, 2000 DPI, Black, Gray

Long summary description BakkerElkhuizen DXT Precision Wireless mouse Office Ambidextrous RF Wireless + Bluetooth Laser 2000 DPI:

BakkerElkhuizen DXT Precision Mouse Wireless. Form factor: Ambidextrous, Vertical design. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Gray

Reasons to buy
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.