BakkerElkhuizen logo

BakkerElkhuizen Barmouse mouse Office Ambidextrous USB Type-A

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105007
Info modified on:
17 Jan 2023, 00:04:20
Short summary description BakkerElkhuizen Barmouse mouse Office Ambidextrous USB Type-A:

BakkerElkhuizen Barmouse, Ambidextrous, USB Type-A, Black

Long summary description BakkerElkhuizen Barmouse mouse Office Ambidextrous USB Type-A:

BakkerElkhuizen Barmouse. Form factor: Ambidextrous. Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.