Axis logo

Axis 250S Blade video servers/encoder

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69473
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis 250S Blade video servers/encoder:

AXIS 250S MPEG-2 Video Server - full resolution, live MPEG-2 video over your network. Blade Version

Short summary description Axis 250S Blade video servers/encoder:

Axis 250S Blade, ETRAX 100 LX, 32 bit RISC, 100 MIPS CPU, 16 MB, 4 MB, 720 x 576 pixels, Pentium III 1GHz, 256 MB

Long summary description Axis 250S Blade video servers/encoder:

Axis 250S Blade. Built-in processor: ETRAX 100 LX, 32 bit RISC, 100 MIPS CPU, Internal memory: 16 MB, Flash memory: 4 MB. Safety: EN 60950, Certification: EN 55022:1998 (CISPR 22:1997), Class B - Emission, Europe EN 55024:1998 - Immunity, Europe (using.... Supported network protocols: TCP, HTTP, FTP. Power consumption (typical): 9 W, Power requirements: 9 V DC. Supported audio standards: 16 bit

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.