AVM logo

AVM FRITZ!Box 7560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152720
Info modified on:
14 Mar 2024, 19:42:14
Short summary description AVM FRITZ!Box 7560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red:

AVM FRITZ!Box 7560, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Red, Tabletop router

Long summary description AVM FRITZ!Box 7560 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red:

AVM FRITZ!Box 7560. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1316 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPS. Product type: Tabletop router, Product color: Red, LED indicators: ADSL, Power, WLAN. Certification: CE

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.