AVM FRITZ!Box 6490 Cable, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Red, Tabletop router
AVM FRITZ!Box 6490 Cable. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1750 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet. Security algorithms: WPA2. Product type: Tabletop router, Product color: Red, LED indicators: Power, WLAN. Cables included: LAN (RJ-45)