AVM logo

AVM FRITZ!Box 3390 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112952
Info modified on:
14 Mar 2024, 19:07:22
Short summary description AVM FRITZ!Box 3390 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

AVM FRITZ!Box 3390 International, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, ADSL2+

Long summary description AVM FRITZ!Box 3390 International wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

AVM FRITZ!Box 3390 International. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Antenna design: Internal. Power consumption (typical): 10 W. Width: 8.9" (226 mm), Depth: 1.85" (47 mm), Height: 6.26" (159 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.