location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 3272, DE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002601
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026010
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Gigabit Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet:
This short summary of the AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 3272, DE, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet:
This is an auto-generated long summary of AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet based on the first three specs of the first five spec groups.

AVM FRITZ!Box 3272, DE. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2, WPS. LED indicators: DSL, LAN, Power, WLAN. Cables included: LAN (RJ-45)

WAN connection
DSL WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
WPA2, WPS
MAC address filtering
No
Security
Network address translation (NAT)
Yes
Protocols
DHCP client
No
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
LED indicators
DSL, LAN, Power, WLAN
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Weight & dimensions
Width
8.27" (210 mm)
Depth
6.1" (155 mm)
Height
0.984" (25 mm)
Other features
WLAN data transfer rates supported
11, 54, 150, 300, 450 Mbit/s
Bandwidth (first)
2.4 GHz
USB ports quantity
1
Rack mounting
No
xDSL connection
Yes
Brand Image Article code product Stock Price from
AVM FRITZ!Box 6820 LTE wireless router Gigabit Ethernet 4G Red, White AVM FRITZ!Box 6820 LTE wireless router Gigabit Ethernet 4G Red, White
(show image)
20002727 FRITZ!Box 6820 LTE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7430 wireless router Fast Ethernet Single-band (2.4 GHz) Red, White AVM FRITZ!Box 7430 wireless router Fast Ethernet Single-band (2.4 GHz) Red, White
(show image)
20002733 FRITZ!Box 7430 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 4020 wireless router Fast Ethernet Single-band (2.4 GHz) Red, White AVM FRITZ!Box 4020 wireless router Fast Ethernet Single-band (2.4 GHz) Red, White
(show image)
20002713 FRITZ!Box 4020 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, Silver AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Gray, Red, Silver
(show image)
20002680 FRITZ!Box 3490, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6840 LTE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Red, Silver AVM FRITZ!Box 6840 LTE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Red, Silver
(show image)
20002503 FRITZ!Box 6840 LTE 0.00
(excl. VAT)
0 (incl. VAT)