AVM logo

AVM FRITZ!Box 7490 + FRITZ!WLAN Stick AC 430 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, White

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104048
Info modified on:
14 Mar 2024, 19:46:50
Short summary description AVM FRITZ!Box 7490 + FRITZ!WLAN Stick AC 430 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, White:

AVM FRITZ!Box 7490 + FRITZ!WLAN Stick AC 430, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, ADSL, Red, White

Long summary description AVM FRITZ!Box 7490 + FRITZ!WLAN Stick AC 430 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, White:

AVM FRITZ!Box 7490 + FRITZ!WLAN Stick AC 430. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2, WPS. Product color: Red, White. Cables included: LAN (RJ-45), Phone (RJ-11)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.