AVM logo

AVM FRITZ!Box WLAN 3370 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94352
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Box WLAN 3370 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:

AVM FRITZ!Box WLAN 3370, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL, Red, Silver, Tabletop router

Long summary description AVM FRITZ!Box WLAN 3370 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver:

AVM FRITZ!Box WLAN 3370. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2. Product type: Tabletop router, Product color: Red, Silver, LED indicators: LAN, Power, WLAN. Certification: CE

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.