AVM logo

AVM FRITZ!Box Fon 5050 (Annex B) German Version wired router

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32996
Info modified on:
21 Oct 2022, 10:32:10
Short summary description AVM FRITZ!Box Fon 5050 (Annex B) German Version wired router:

AVM FRITZ!Box Fon 5050 (Annex B) German Version, 20000 Kbit/s, ADSL line: Standard: ITU G.992.1 Annex A and Annex B LAN port (standard Ethernet,..., Windows XP, 2000, Me or 98; Linux (SuSE 9.0); Mac OS X (10.3.3), ADSL, 2 X LAN 1 x USB 1 x ADSL 3 x FON 1 X ISDN SO 1 x ISDN/analog

Long summary description AVM FRITZ!Box Fon 5050 (Annex B) German Version wired router:

AVM FRITZ!Box Fon 5050 (Annex B) German Version. Modem speed: 20000 Kbit/s. Minimum system requirements: ADSL line: Standard: ITU G.992.1 Annex A and Annex B LAN port (standard Ethernet,.... Compatible operating systems: Windows XP, 2000, Me or 98; Linux (SuSE 9.0); Mac OS X (10.3.3), Type: ADSL. I/O ports: 2 X LAN 1 x USB 1 x ADSL 3 x FON 1 X ISDN SO 1 x ISDN/analog

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.