AVM logo

AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20411
Info modified on:
20 Mar 2020, 13:28:02
Short summary description AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless:

AVM BlueFRITZ! ISDN Set v2.0, Bluetooth, Wireless, EURO-ISDN, ISDN DSS1/ETSI, 1.23 oz (35 g), 1.54 x 4.06 x 0.827" (39 x 103 x 21 mm), 1.54" (39 mm)

Long summary description AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless:

AVM BlueFRITZ! ISDN Set v2.0. Data link protocols: Bluetooth. Connectivity technology: Wireless, Supported protocols: EURO-ISDN, ISDN DSS1/ETSI. Weight: 1.23 oz (35 g), Dimensions (WxDxH): 1.54 x 4.06 x 0.827" (39 x 103 x 21 mm), Width: 1.54" (39 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.