AudioSonic logo

AudioSonic CL-1473 radio Clock Digital Black, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56134
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description AudioSonic CL-1473 radio Clock Digital Black, White:

AudioSonic CL-1473, Clock, Digital, FM, PLL, Black, White, 17.3 oz (490 g), 2.56 x 5.51 x 5.91" (65 x 140 x 150 mm)

Long summary description AudioSonic CL-1473 radio Clock Digital Black, White:

AudioSonic CL-1473. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, PLL. Product color: Black, White. Weight: 17.3 oz (490 g). Package dimensions (WxDxH): 2.56 x 5.51 x 5.91" (65 x 140 x 150 mm), Package weight: 18.3 oz (520 g)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.