Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22864996 data-sheets &
36854 brands
– register (free)
Audio Cables
AudioQuest Forest Optilink Mini 0.75m audio cable 29.5" (0.75 m) TOSLINK 3.5mm Black
AudioQuest Forest Optilink Mini 0.75m audio cable 29.5" (0.75 m) TOSLINK 3.5mm Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
AudioQuest
Product name:
Forest Optilink Mini 0.75m
Article code:
OPTFOR0.75M
GTIN (EAN/UPC):
0092592035751
Category:
Audio Cables
Icecat Product ID:
21776261
Data-sheet quality:
created/standardized by Icecat
Product views:
25918
Info modified on:
21 Oct 2022, 10:14:32
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE