ATGBICS logo

ATGBICS SFP-GE-SX-850-DLC-C network transceiver module Fiber optic 1000 Mbit/s 850 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
5347
Info modified on:
13 May 2025, 10:52:08
Short summary description ATGBICS SFP-GE-SX-850-DLC-C network transceiver module Fiber optic 1000 Mbit/s 850 nm:

ATGBICS SFP-GE-SX-850-DLC-C, Fiber optic, 1000 Mbit/s, SFP, LC, SX, 21653.5" (550 m)

Long summary description ATGBICS SFP-GE-SX-850-DLC-C network transceiver module Fiber optic 1000 Mbit/s 850 nm:

ATGBICS SFP-GE-SX-850-DLC-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Brand compatibility: Zhone. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 0.8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.