ATGBICS logo

ATGBICS SFF1X9-1G-55DFB-50KM-S-ST-AT network transceiver module 1000 Mbit/s 1x9 1550 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
1485
Info modified on:
24 Jan 2025, 09:39:19
Short summary description ATGBICS SFF1X9-1G-55DFB-50KM-S-ST-AT network transceiver module 1000 Mbit/s 1x9 1550 nm:

ATGBICS SFF1X9-1G-55DFB-50KM-S-ST-AT, 1000 Mbit/s, 1x9, ST, 1968503.9" (50000 m), 1550 nm, Gigabit Ethernet

Long summary description ATGBICS SFF1X9-1G-55DFB-50KM-S-ST-AT network transceiver module 1000 Mbit/s 1x9 1550 nm:

ATGBICS SFF1X9-1G-55DFB-50KM-S-ST-AT. Maximum data transfer rate: 1000 Mbit/s, Interface type: 1x9, Fiber optic connector: ST. Product color: Black, Housing material: Plastic, Brand compatibility: MSA Compliant. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: China, Taiwan

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.