ATGBICS logo

ATGBICS PAN-QSFP28-100GBASE-ER4L-C network transceiver module Fiber optic 100000 Mbit/s 1310 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
3953
Info modified on:
13 May 2025, 11:19:36
Short summary description ATGBICS PAN-QSFP28-100GBASE-ER4L-C network transceiver module Fiber optic 100000 Mbit/s 1310 nm:

ATGBICS PAN-QSFP28-100GBASE-ER4L-C, Fiber optic, 100000 Mbit/s, QSFP28, LC, ER4, 1574803.1" (40000 m)

Long summary description ATGBICS PAN-QSFP28-100GBASE-ER4L-C network transceiver module Fiber optic 100000 Mbit/s 1310 nm:

ATGBICS PAN-QSFP28-100GBASE-ER4L-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product color: Silver, Housing material: Metal, Brand compatibility: Palo Alto Networks. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 4 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.