ATGBICS logo

ATGBICS FN-TRAN-QSFP28-BIDI-C network transceiver module Fiber optic 100000 Mbit/s 900 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
379
Info modified on:
24 Jan 2025, 09:38:48
Short summary description ATGBICS FN-TRAN-QSFP28-BIDI-C network transceiver module Fiber optic 100000 Mbit/s 900 nm:

ATGBICS FN-TRAN-QSFP28-BIDI-C, Fiber optic, 100000 Mbit/s, QSFP28, LC, SRBD, 3937" (100 m)

Long summary description ATGBICS FN-TRAN-QSFP28-BIDI-C network transceiver module Fiber optic 100000 Mbit/s 900 nm:

ATGBICS FN-TRAN-QSFP28-BIDI-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Product color: Silver, Housing material: Metal, Brand compatibility: Fortinet. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.