ATGBICS logo

ATGBICS F5-UPG-SFP28-SR-C network transceiver module Fiber optic 25000 Mbit/s 850 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
564
Info modified on:
13 May 2025, 11:03:51
Short summary description ATGBICS F5-UPG-SFP28-SR-C network transceiver module Fiber optic 25000 Mbit/s 850 nm:

ATGBICS F5-UPG-SFP28-SR-C, Fiber optic, 25000 Mbit/s, SFP28, LC, SR, SW, 3937" (100 m)

Long summary description ATGBICS F5-UPG-SFP28-SR-C network transceiver module Fiber optic 25000 Mbit/s 850 nm:

ATGBICS F5-UPG-SFP28-SR-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, Interface type: SFP28. Product color: Silver, Housing material: Metal, Brand compatibility: F5 Networks. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.