ATGBICS EX-SFP-GE10KT15R13-C, Fiber optic, 1000 Mbit/s, SFP, LC, BX, 787401.6" (20000 m)
ATGBICS EX-SFP-GE10KT15R13-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Brand compatibility: Juniper. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead