ATGBICS logo

ATGBICS DS-SFP-FC16G-EW-C network transceiver module Fiber optic 16000 Mbit/s SFP+ 1550 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
724
Info modified on:
13 May 2025, 11:01:28
Short summary description ATGBICS DS-SFP-FC16G-EW-C network transceiver module Fiber optic 16000 Mbit/s SFP+ 1550 nm:

ATGBICS DS-SFP-FC16G-EW-C, Fiber optic, 16000 Mbit/s, SFP+, LC, ER, 1574803.1" (40000 m)

Long summary description ATGBICS DS-SFP-FC16G-EW-C network transceiver module Fiber optic 16000 Mbit/s SFP+ 1550 nm:

ATGBICS DS-SFP-FC16G-EW-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 16000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Cisco. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.