ATGBICS logo

ATGBICS CWDM-SFP-10G-1330-20-MSA-AT network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
1098
Info modified on:
23 Jan 2025, 10:47:12
Short summary description ATGBICS CWDM-SFP-10G-1330-20-MSA-AT network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:

ATGBICS CWDM-SFP-10G-1330-20-MSA-AT, Fiber optic, 10000 Mbit/s, SFP+, LC, CWDM, 787401.6" (20000 m)

Long summary description ATGBICS CWDM-SFP-10G-1330-20-MSA-AT network transceiver module Fiber optic 10000 Mbit/s SFP+ 1330 nm:

ATGBICS CWDM-SFP-10G-1330-20-MSA-AT. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: MSA Compliant. Compliance certificates: TÜV mark, UKCA, Electromagnetic Compatibility (EMC), REACH, Federal Communications Commission..., Certification: CE, EMC, FCC, REACH, RoHS, TÜV. Doesn't contain: Lead. Country of origin: United Kingdom

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.