ATGBICS logo

ATGBICS CAB-OS2-LC-FC-9M-S InfiniBand/fibre optic cable 354.3" (9 m) Yellow

Data-sheet quality:
created/standardized by Icecat
Product views:
7753
Info modified on:
05 Jan 2025, 23:56:00
Short summary description ATGBICS CAB-OS2-LC-FC-9M-S InfiniBand/fibre optic cable 354.3" (9 m) Yellow:

ATGBICS CAB-OS2-LC-FC-9M-S, 354.3" (9 m), OS2, LC, FC

Long summary description ATGBICS CAB-OS2-LC-FC-9M-S InfiniBand/fibre optic cable 354.3" (9 m) Yellow:

ATGBICS CAB-OS2-LC-FC-9M-S. Cable length: 354.3" (9 m), Fiber optic type: OS2, Connector 1: LC, Connector 2: FC, Core diameter: 9 µm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.