ATGBICS CAB-OM2-LC-LC-9M-D, 354.3" (9 m), OM2, LC, LC
ATGBICS CAB-OM2-LC-LC-9M-D. Cable length: 354.3" (9 m), Fiber optic type: OM2, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex