ATGBICS logo

ATGBICS AFCT-739SMTZ-BX5-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
11004
Info modified on:
13 May 2025, 10:56:07
Short summary description ATGBICS AFCT-739SMTZ-BX5-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

ATGBICS AFCT-739SMTZ-BX5-C, Fiber optic, 10000 Mbit/s, SFP+, LC, LR, LW, 393700.8" (10000 m)

Long summary description ATGBICS AFCT-739SMTZ-BX5-C network transceiver module Fiber optic 10000 Mbit/s SFP+ 1310 nm:

ATGBICS AFCT-739SMTZ-BX5-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Avago Technologies. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.