ATGBICS logo

ATGBICS AFBR-57D9AMZ-TL1-C network transceiver module Fiber optic 8500 Mbit/s SFP+ 850 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
14572
Info modified on:
13 May 2025, 10:59:41
Short summary description ATGBICS AFBR-57D9AMZ-TL1-C network transceiver module Fiber optic 8500 Mbit/s SFP+ 850 nm:

ATGBICS AFBR-57D9AMZ-TL1-C, Fiber optic, 8500 Mbit/s, SFP+, LC, SW, SR, 11811" (300 m)

Long summary description ATGBICS AFBR-57D9AMZ-TL1-C network transceiver module Fiber optic 8500 Mbit/s SFP+ 850 nm:

ATGBICS AFBR-57D9AMZ-TL1-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 8500 Mbit/s, Interface type: SFP+. Product color: Silver, Housing material: Metal, Brand compatibility: Avago Technologies. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.