ATGBICS logo

ATGBICS 740-086863-C InfiniBand/fibre optic cable 78.7" (2 m) SFP28 AOC Aqua color, Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
147
Info modified on:
13 Mar 2025, 10:48:11
Short summary description ATGBICS 740-086863-C InfiniBand/fibre optic cable 78.7" (2 m) SFP28 AOC Aqua color, Orange:

ATGBICS 740-086863-C, 78.7" (2 m), AOC, SFP28, SFP28

Long summary description ATGBICS 740-086863-C InfiniBand/fibre optic cable 78.7" (2 m) SFP28 AOC Aqua color, Orange:

ATGBICS 740-086863-C. Cable length: 78.7" (2 m), Cable type: AOC, Connector 1: SFP28, Connector 2: SFP28

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.