ATGBICS logo

ATGBICS 320-2881-C network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
8795
Info modified on:
13 May 2025, 10:51:24
Short summary description ATGBICS 320-2881-C network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

ATGBICS 320-2881-C, Fiber optic, 1000 Mbit/s, SFP, LC, SX, 21653.5" (550 m)

Long summary description ATGBICS 320-2881-C network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm:

ATGBICS 320-2881-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Brand compatibility: Dell. Input voltage: 3.3 V, Maximum voltage: 3.5 V, Power consumption (typical): 0.8 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.