ATEN VS1818T, HDMI, HDMI, 4096 x 2160 pixels, Black, Metal, Cat5
ATEN VS1818T. Video port type: HDMI, Video out: HDMI. Maximum resolution: 4096 x 2160 pixels, Product color: Black, Housing material: Metal. Cable types supported: Cat5. Width: 10.3" (261.1 mm), Depth: 17" (432.4 mm), Height: 1.73" (44 mm). Cables included: AC