ATEN logo

ATEN VM0404HA video switch HDMI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86361
Info modified on:
10 Aug 2024, 09:44:41
End of life date:
01 Aug 2021
Short summary description ATEN VM0404HA video switch HDMI:

ATEN VM0404HA, HDMI, 4 x HDMI Type A Female (Black), 4 x HDMI Type A Female (Black), Metal, Black, 60 Hz

Long summary description ATEN VM0404HA video switch HDMI:

ATEN VM0404HA. Video port type: HDMI, Video in: 4 x HDMI Type A Female (Black), Video out: 4 x HDMI Type A Female (Black). Material: Metal, Product color: Black, Maximum refresh rate: 60 Hz. Power consumption (typical): 10.58 W. Width: 17.2" (437.2 mm), Depth: 6.41" (162.9 mm), Height: 1.73" (44 mm). Plug adapter type: EU

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.