ATEN VB100-AT-G, 1920 x 1200 pixels, AV transmitter, 2755.9" (70 m), Wired, Black
ATEN VB100-AT-G. Type: AV transmitter, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 2755.9" (70 m). Connectivity technology: Wired, Video in: 1 x HDB-15, Video out: 1 x HDB-15. Operating voltage: 5 V, Operating voltage (transmitter): 5 V, Power consumption (transmitter) (max): 0.9 W. Weight: 4.59 oz (130 g), Transmitter dimensions (WxDxH): 1.39 x 2.71 x 0.811" (35.3 x 68.8 x 20.6 mm), Transmitter weight: 2.12 oz (60 g). Quantity per pack: 1 pc(s), Package width: 2.32" (59 mm), Package depth: 4.69" (119 mm)