location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6912T KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6912T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6912T
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6912T user manual (25.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6912T KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 2K x 2K video resolution (2048 x 2048 @ 60Hz)
  • - Adaptive Fast Switching – automatically fast switches between different Tx video resolutions on a Rx display within 0.3 second
  • - Boundless Switching - simply move the mouse cursor across screen boundaries to switch between different receivers (Rx)
  • - “Push” and “Pull” – share content instantly to/from a single Rx or video wall by just one click
  • - Authentication Lock – automatically logs in when the power of the system is resumed after power off
  • - Connection Redundancy – automatically connects to another transmitter (Tx) after disconnection with the original Tx, ensuring constant access to servers
  • - Disconnection Alert – Pop-up warning message and looping alarm beeping notify users the disconnection status
Long product name ATEN KE6912T KVM extender Transmitter :
The short editorial description of ATEN KE6912T KVM extender Transmitter

2K DVI-D Dual Link KVM over IP Transmitter with PoE
More>>>
ATEN KE6912T KVM extender Transmitter:
The official marketing text of ATEN KE6912T KVM extender Transmitter as supplied by the manufacturer

The KE6912 2K DVI-D Dual Link KVM over IP Extender consists of a high performance IP-based transmitter (KE6912T) that connects to the computer and receiver (KE6912R) that provides console access from a separate location. The KE6912 allows access to a computer system from a remote USB console (USB keyboard, USB mouse, DVI monitor) over an intranet, enabling users to locate computers in a secure and temperature controlled environment, which is isolated from users’ workstation.

The KE6912 supports one DVI display at each end, providing video resolutions up to 2560 x 2048 @ 50Hz and flawless and lossless video compression quality with minimal latency. The extender also supports 2K x 2K video resolution (2048 x 2048 @ 60Hz), which is used widely in the Air Traffic Control (ATC) industry.

The KE6912 supports connections via an RJ-45 port or a SFP slot. The transmitter and receiver can be connected either directly to each other or via a high-speed network, over a copper-based or fiber-based LAN, ensuring 24/7 availability of remote access to servers. To connect via the SFP slot, the extender supports 1Gbps SFP fiber module* expansions, enabling connections via fiber optic network to extend transmission distances up to 10km.

The KE6912 features Power over Ethernet (PoE) function, the power can be supplied through a PoE Network Switch; therefore, eliminating the need for a power adapter and effectively reducing the power configuration cost.

The KE6912 can be set on a desk, mounted on a wall or at the rear of a rack with its space-saving 0U rack-mount design. As an IP-based matrix extender, the KE6912 can be used as a point-to-point / point-to-multipoint / multipoint-to-point extender, or integrated into a KVM over IP Matrix System (multipoint-to-multipoint) when combined with the KE Matrix Management Software (CCKM), providing more flexible applications in different working environments.

When integrated with the KE Matrix Management Software, the KE6912 supports more advanced features such as authentication lock, adaptive fast switching, connection redundancy, disconnection alert, boundless switching, “Push” and “Pull”, video wall and multi-display setups, and profile scheduling that provide uninterrupted access with quick and easy control tools to use the KE6912 over a network.

More functions include auto detection of all KE Series extenders** in the same subnet for the sake of fast installation or configuration, username / password authentication and authorization, and the ability to define different types of connections that can be switched and shared. Security features also provide extra protection, supporting AES encryption for secured data transmissions, while RADIUS, LDAP, AD or remote user authentication provides an added layer of connection security; moreover, with an OSD, RS-232 support, and Auto MDIX, the KE6912 is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

Whether you're monitoring, operating, controlling or extending computer access, the KVM over IP Matrix System is made adaptable, to fit an endless variety of working environments and workstation settings, to provide solutions in traffic management centers, retail surveillance centers, facility situation rooms, command control centers, utilities process control centers, broadcasting distribution monitoring systems, network operations centers (NOC), and many other industries where matrix extending is required.

*The SFP module (2A-136G / 2A-137G) is sold separately. Contact your ATEN dealer for product information.
**Refer to www.aten.com for a list of the KE Series extenders.

Short summary description ATEN KE6912T KVM extender Transmitter:
This short summary of the ATEN KE6912T KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6912T, Transmitter, Wired, 393700.8" (10000 m), Cat5e, 2560 x 2048 pixels, Black

Long summary description ATEN KE6912T KVM extender Transmitter:
This is an auto-generated long summary of ATEN KE6912T KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN KE6912T. Type: Transmitter, Connectivity technology: Wired, Maximum transfer distance: 393700.8" (10000 m). Transmitter video port type: DVI-D, Transmitter local keyboard/mouse port type: USB. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 12.53 W. Transmitter width: 8.46" (21.5 cm), Transmitter depth: 6.42" (16.3 cm), Transmitter height: 1.65" (4.18 cm). Cables included: KVM

Features
Type *
Transmitter
Connectivity technology *
Wired
Maximum transfer distance
393700.8" (10000 m)
Cable types supported
Cat5e
Rack mounting
Yes
Maximum digital resolution
2560 x 2048 pixels
Product color
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
DVI-D
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
RS-232 ports
1
PC Audio in
Yes
PC Audio out
Yes
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
12.53 W
Weight & dimensions
Transmitter width
8.46" (21.5 cm)
Transmitter depth
6.42" (16.3 cm)
Transmitter height
1.65" (4.18 cm)
Transmitter weight
2.58 lbs (1.17 kg)
Packaging content
Cables included
KVM
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Brand Image Article code product Stock Price from
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950T KVM extender Transmitter ATEN KE9950T KVM extender Transmitter
(show image)
KE9950T KE9950T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9950R KVM extender Receiver ATEN KE9950R KVM extender Receiver
(show image)
KE9950R KE9950R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952T KVM extender Transmitter ATEN KE9952T KVM extender Transmitter
(show image)
KE9952T KE9952T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952 KVM extender Transmitter & receiver ATEN KE9952 KVM extender Transmitter & receiver
(show image)
KE9952 KE9952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900ST KVM extender Transmitter ATEN KE8900ST KVM extender Transmitter
(show image)
KE8900ST KE8900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8900SR KVM extender Receiver ATEN KE8900SR KVM extender Receiver
(show image)
KE8900SR KE8900SR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952 KVM extender Transmitter & receiver ATEN KE8952 KVM extender Transmitter & receiver
(show image)
KE8952 KE8952 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950 KVM extender Transmitter & receiver ATEN KE8950 KVM extender Transmitter & receiver
(show image)
KE8950 KE8950 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8952T KVM extender Transmitter ATEN KE8952T KVM extender Transmitter
(show image)
KE8952T KE8952T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)