ATEN logo

ATEN CS1308 KVM switch Rack mounting Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20149
Info modified on:
10 Aug 2024, 08:23:10
End of life date:
01 Aug 2021
Short summary description ATEN CS1308 KVM switch Rack mounting Black:

ATEN CS1308, 2048 x 1536 pixels, Rack mounting, 5 W, 1U, Black

Long summary description ATEN CS1308 KVM switch Rack mounting Black:

ATEN CS1308. Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product color: Black, Rack capacity: 1U. Input voltage: 5 V, Power consumption (typical): 5 W. Compliance certificates: RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.