ATEN CM1164-AT-E, 1920 x 1200 pixels, Ethernet LAN, WUXGA, 15.2 W, Black
ATEN CM1164-AT-E. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product color: Black, Housing material: Metal. Power source: AC, Power consumption (typical): 15.2 W. Width: 17.2" (437.2 mm), Depth: 6.45" (163.8 mm), Height: 1.73" (44 mm)