ASUS logo

ASUS ZenFone 3 Deluxe ZS570KL-2J038IN smartphone 5.7" Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18689
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ZenFone 3 Deluxe ZS570KL-2J038IN smartphone 5.7" Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Silver:

ASUS ZenFone 3 Deluxe ZS570KL-2J038IN, 5.7", 6 GB, 256 GB, 23 MP, Android 6.0, Silver

Long summary description ASUS ZenFone 3 Deluxe ZS570KL-2J038IN smartphone 5.7" Dual SIM Android 6.0 4G USB Type-C 6 GB 256 GB 3000 mAh Silver:

ASUS ZenFone 3 Deluxe ZS570KL-2J038IN. Display diagonal: 5.7", Display resolution: 1920 x 1080 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 821. RAM capacity: 6 GB, RAM type: LPDDR4, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 23 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product color: Silver. Weight: 6.07 oz (172 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.