ASUS logo

ASUS Zen AiO ZN270IE-QH501-CB All-in-One PC/workstation Intel® Core™ i5 i5-7400T 27" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38757
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN270IE-QH501-CB All-in-One PC/workstation Intel® Core™ i5 i5-7400T 27" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Gray:

ASUS Zen AiO ZN270IE-QH501-CB, 27", Full HD, Intel® Core™ i5, 8 GB, 1.13 TB, Windows 10 Home

Long summary description ASUS Zen AiO ZN270IE-QH501-CB All-in-One PC/workstation Intel® Core™ i5 i5-7400T 27" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Gray:

ASUS Zen AiO ZN270IE-QH501-CB. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.