ASUS logo

ASUS Zen AiO ZN242GDK-CA002R All-in-One PC/workstation Intel® Core™ i5 i5-8300H 23.8" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34162
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Zen AiO ZN242GDK-CA002R All-in-One PC/workstation Intel® Core™ i5 i5-8300H 23.8" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver:

ASUS Zen AiO ZN242GDK-CA002R, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Pro

Long summary description ASUS Zen AiO ZN242GDK-CA002R All-in-One PC/workstation Intel® Core™ i5 i5-8300H 23.8" 1920 x 1080 pixels 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Silver:

ASUS Zen AiO ZN242GDK-CA002R. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050, On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.