ASUS Zen AiO ZN220ICGK-RA004X, 21.5", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home
ASUS Zen AiO ZN220ICGK-RA004X. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930MX. Built-in camera. Operating system installed: Windows 10 Home. Product color: Gray